SRAM - Synchronous, ZBT Memory IC 18Mb (512K x 36) Parallel 333MHz 100-TQFP (20x14)
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, ZBT Memory IC 18Mbit Parallel 333 MHz 100-TQFP (20x14)
IC SRAM 18MBIT PARALLEL 100TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2364-GS8160Z36DGT-333I-ND | GS8160Z36DGT-333I | GS8160Z36DGT-333I | GS8160Z36DGT-333I |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |