Lingto Electronic Limited Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| ASYNC RAM | |
| CACHE SRAM, 32KX32, 3.5NS | |
| CACHE SRAM, 32KX36, 4NS | |
| DDR SRAM, 1MX18, 0.5NS | |
| DDR SRAM, 1MX36, 0.45NS | |
| DUAL-PORT SRAM, 1KX8, 30NS | |
| DUAL-PORT SRAM, 1KX8, 55NS | |
| DUAL-PORT SRAM, 1KX8 | |
| IC SRAM 16KBIT 25NS 24SOJ | |
| IC SRAM 16KBIT 45NS 24DIP | |
| IC SRAM 16KBIT PARALLEL 24DIP | |
| IC SRAM 16KBIT PARALLEL 24SOJ | |
| IC SRAM 16MBIT PAR 54TSOP II | |
| IC SRAM 16MBIT PARALLEL 119PBGA | |
| IC SRAM 16MBIT PARALLEL 48TSOP I | |
| IC SRAM 16MBIT PARALLEL 48VFBGA | |
| IC SRAM 16MBIT PARALLEL 56TSOP | |
| IC SRAM 16MBIT PARALLEL 60FBGA | |
| IC SRAM 18MBIT PARALLEL 165FBGA | |
| IC SRAM 1MBIT PARALLEL 100TQFP | |
| IC SRAM 1MBIT PARALLEL 28SOJ | |
| IC SRAM 1MBIT PARALLEL 32SOJ | |
| IC SRAM 1MBIT PARALLEL 32TSOP I | |
| IC SRAM 2MBIT PARALLEL 100TQFP | |
| IC SRAM 32MBIT PARALLEL 48FBGA | |
| IC SRAM 36MBIT PARALLEL 165FBGA | |
| IC SRAM 512KX36 QDRII 165-FBGA | |
| IC SRAM 64MBIT PARALLEL 48FBGA | |
| IC SRAM 8KBIT 25NS 52QFP | |
| IC SRAM 8KBIT 55NS 48DIP | |
| IC SRAM 8KBIT PARALLEL 52PLCC | |
| IC SRAM 8KBIT PARALLEL 52PQFP | |
| IC SRAM 9MBIT PARALLEL 165FBGA | |
| IC SRAM ASYNC 1MBIT | |
| IC SRAM ASYNC | |
| NO WARRANTY | |
| QDR SRAM, 1MX18, 0.45NS | |
| QDR SRAM, 1MX18, 0.5NS | |
| SRAM 16K-BIT 2K X 8 | |
| SRAM 1M-BIT 128K X 8 15NS | |
| STANDARD SRAM, 128KX18 | |
| STANDARD SRAM, 128KX8 | |
| STANDARD SRAM, 1MX1, 15NS | |
| STANDARD SRAM, 1MX1, 20NS | |
| STANDARD SRAM, 1MX1, 25NS | |
| STANDARD SRAM, 256KX4, 15NS | |
| STANDARD SRAM, 256KX4, 20NS | |
| STANDARD SRAM, 256KX4, 25NS | |
| STANDARD SRAM, 2KX8, 25NS, CMOS | |
| STANDARD SRAM, 2KX8, 35NS, CMOS | |
| STANDARD SRAM, 2KX8, 45NS, CMOS | |
| STANDARD SRAM, 2MX8, 12NS PDSO54 | |
| STANDARD SRAM, 512KX32, 10NS | |
| STANDARD SRAM, 8MX8, 12NS | |
| SYNC RAM |
| << Prev | Next >> |