All-Spec Industries Datasheets for Hand Tools

Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more

Product Name Notes
Features Length: 5" Cutting capacity: 1.0mm AWG medium/hard wire and 1.5mm AWG soft wire Soft, comfortable, and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning...
Features Self storing slide out drawer keeps bits where you need them organized into a compact pocket sized box. Bits are Wiha'sCVM tool steel. Set includes magnetic bit holder.
Features Self storing slide out drawer keeps bits where you need them organized into a compact pocket sized box. The TorxPlus® Drive System offers 100% improvement in driver bit fatigue...
Features This handy set includes 10 hardened bits of chrome-vanadium-moly bdenum steel. 1/4" magnetic bit holder can be used in power tools. Plastic storage box is compact, durable and lightweight.
Features This handy set includes 9 hardened bits of chrome-vanadium-moly bdenum steel. 1/4" magnetic bit holder can be used in power tools. Plastic storage box is compact, durable and lightweight.
Features Wiha 79245 torx set is a handy set includes 10 hardened bits of chrome-vanadium-moly bdenum steel. 1/4" magnetic bit holder can be used in power tools. Plastic storage box...
Features 10 different opening sizes provide optimal adjustment to gripping an object Induction hardening of jaws to approximately 58-60HRC Chrome-vanadium tool steel, hardened and tempered Soft vinyl grips Round jaw...
Features Adjustable 15 to 80 in-oz. handle Bit holder adapter for 4mm micro bits Secure, torque adjusting tool 21 Micro bits (4mm hex drive):
Features Adjustable 5 to 10 in-lb. handle Bit holder adapter for 4mm micro bits Secure, torque adjusting tool 21 Micro bits (4mm hex drive):
Features Adjustable 7.5 to 20 in-lb. handle Bit holder adapter for 4mm micro bits Secure, torque adjusting tool 21 Micro bits (4mm hex drive):
Features Box jointed construction for long life and accuracy Slim head design for confined spaces Parallelogram shaped jaws with 7 position adjustments Built in stop prevents finger nipping Black stove...
Features Comfortable two component screwdriver handle Handle shape provides is ideal for both high torque and fine tuning applications Oval rotating indented end gives fingertip control Blades held securely in...
Features Durable 12 point sockets Precision formed for an exact fit Through hardened tool steel is specially forged Each socket has a knurled-in finger turning ring
Features Durable 6 point sockets Precision formed for an exact fit Through hardened tool steel is specially forged Each socket has a knurled-in finger turning ring Includes the following 1/4"...
Features Economical, lightweight, fits easily into tool boxes Heat-treated, precision ground, shear action blades Steel handles with rubber grips for leverage Made in the USA
Features For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable...
Features For standard and solid conductors Strips outer layer of cables from 8 - 13mm Strips wires and inner insulation of cables from 12 - 24 AWG Additional precision conductor...
Features Inch Size: 3/4" Overall tool length: 209mm (8.25") Ratcheting box end Forged from chrome vanadium tool steel, meets - DIN 3110 Insulated handle Individually tested to 10,000 Volts Certified...
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For...
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances...
Features Jaw Type: Full flush Jaw Length: 25/32" Length: 4-3/4" For cutting 0.6/22 AWG medium/hard wire and 0.8/20 AWG soft wire Designed for intricate work Box joint construction
Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head For hard wire 18 AWG and soft wire 12 AWG Precision box joint...
Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Tungsten carbide edges...
Features Jaw Type: Full flush Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For...
Features Jaw Type: Full flush Length: 4-1/4" Jaw Length: 23/64" For cutting 0.6/22 medium hard wire and 1.0/18 soft wire Designed for intricate work Box joint construction
Features Jaw Type: Maximum flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of...
Features Jaw Type: Maximum flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" For cutting 22 medium hard wire and 15 soft wire Designed for intricate work Box joint...
Features Jaw Type: Maximum flush Jaw Length: 25/32" Head Width: 21/64" Head Thickness: 15/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of...
Features Jaw Type: Maximum flush Jaw Length: 25/32" Head Width: 7/16" Head Thickness: 1/4" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Spot-welded...
Features Jaw Type: Maximum flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance...
Features Jaw Type: Maximum flush Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of...
Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Induction hardened cutting edges which allow it to cut through 26 AWG hard wire, 18 AWG...
Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For...
Features Jaw Type: Mini-bevel Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" For cutting 0.6/22 AWG hard wire, 1.0/18 AWG medium/hard wire Precision box joint means smoother action for...
Features Length: 4-3/4" Snipe nose with smooth jaws (bent at a 45° angle) Ergonomic handles are made with a comfortable and slip-free thermo plastic dissipative material Precision box joint allows...
Features Length: 5" (127mm) Blade length: 2" (50mm) Pitch: 0.23" (0.6mm) Size: M3.5 Manufactured from high speed steel and precision ground for a clean cut Impact resistant handle
Features Length: 5-1/4" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control Precision...
Features Length: 5-3/4" Designed for intricate work in hard to reach places Box joint construction
Features Length: 6-1/2" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-slip bow enhances pinpoint control Precision...
Features Long straight claws designed for electrical fixture removal Lightweight, durable fiberglass handle for shock resistance Cushioned grip and flared handle end for user comport and reduce slipping Exceeds ASME/ANSI...
Features Made from high quality forged CV tool steel Induction hardened tips Heavy duty tool steel riveted box joints For internal straight ring style Overall length: 140mm (5.5") Tip diameter:...
Features Nickel-Chrome finish provides lifetime corrosion resistance Drop forged and through hardened alloy is stronger, tougher and lasts longer Allendrive box end for maximum torque with less chance of fastener...
Features Nickel-Chrome finish provides lifetime corrosion resistance Drop forged and through hardened alloy is stronger, tougher and lasts longer Surface Drive Technology® box end for maximum torque with less chance...
Features Pliers nose avoids having to switch tools for gripping tasks. Extra-narrow nose for getting into tight boxes. Machined stripping stations with a positive stop provide precise stripping diameters. Wire...
Features Safety Ribbed Housings for Handle & Faces 5 Face Shore Hardness's; D-21 to D-80 Sturdy Hickory Handles Rugged Malleable Cast Iron heads
Features Satin Chromed Sure Grip Body Deep Reach 20° Angled Narrow profile for better access Made of 31CRV3 High Performance Forged Tool Steel Precision Formed For an Exact Fit 12...
Features Size: 1-1/16" Length: 12" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 1-1/8" Length: 12" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 1/" Length: 12-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 1/2" Length: 5-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 1/2" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Size: 1/4" Length: 3-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 10mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Size: 11/16" Length: 7-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 13/16" Length: 9-3/8" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 13mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Size: 15/16" Length: 10-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 17mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Size: 3/4" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 3/8" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Size: 5/8" Length: 6-3/4" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 7/16" Length: 5-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 7/16" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Size: 7/8" Length: 9-3/4" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 9/16" Length: 6" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may...
Features Size: 9/16" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may...
Features Tips are precision machined for exact fit Anti-corrosion surface protection Blades constructed from CRM-72 tool steel Molded indexed storage box ESD-Safe conductive collar locking anti-static handle Includes the following...
Features Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Here's an easy-to-use tool that allows access to telephone boxes and pedestals to save installation time while providing maximum convenience. One end of this highly useful wrench open telephone-box fasteners,...
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge...
The high-visibility, high-impact orange case of this tape makes it easy to find in a tool box, pouch, and on the job site. Automatic Grip-It® lever on case bottom allows...
This handy set includes 10 hardened bits of chrome-vanadium-moly bdenum steel. 1/4" magnetic bit holder can be used in power tools. Plastic storage box is compact, durable and lightweight. Molded...
Wiha 79242 is a Wiha bit selector set that includes 10 hardened bits of chrome-vanadium-moly bdenum steel. The 1/4" magnetic bit holder can be used in power tools. The plastic...