All-Spec Industries CK Tools ESD Mini-Cutters with Oval Head Mini T3773

Description
Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Induction hardened cutting edges which allow it to cut through 26 AWG hard wire, 18 AWG medium wire and 15 AWG soft wire Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative handles
Description
Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Induction hardened cutting edges which allow it to cut through 26 AWG hard wire, 18 AWG medium wire and 15 AWG soft wire Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative handles

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Mini-Cutters with Oval Head Mini - T3773 - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Mini-Cutters with Oval Head Mini
T3773
CK Tools ESD Mini-Cutters with Oval Head Mini T3773
Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Induction hardened cutting edges which allow it to cut through 26 AWG hard wire, 18 AWG medium wire and 15 AWG soft wire Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative handles

Features

  • Jaw Type: Mini bevel
  • Jaw Length: 33/64"
  • Head Width: 7/16"
  • Head Thickness: 19/64"
  • Induction hardened cutting edges which allow it to cut through 26 AWG hard wire, 18 AWG medium wire and 15 AWG soft wire
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • ESD-safe dissipative handles
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Hand Tools
Product Number T3773
Product Name CK Tools ESD Mini-Cutters with Oval Head Mini
Unlock Full Specs
to access all available technical data

Similar Products