All-Spec Industries Wiha Insulated Box Wrench 21335

Description
Features Inch Size: 3/4" Overall tool length: 209mm (8.25") Ratcheting box end Forged from chrome vanadium tool steel, meets - DIN 3110 Insulated handle Individually tested to 10,000 Volts Certified to 1,000 Volts AC (1,500 Volts DC) Meets test standards: ASTM F-1505-01, EN/IEC 60900, and ISO 3110
Description
Features Inch Size: 3/4" Overall tool length: 209mm (8.25") Ratcheting box end Forged from chrome vanadium tool steel, meets - DIN 3110 Insulated handle Individually tested to 10,000 Volts Certified to 1,000 Volts AC (1,500 Volts DC) Meets test standards: ASTM F-1505-01, EN/IEC 60900, and ISO 3110

Suppliers

Company
Product
Description
Supplier Links
Wiha Insulated Box Wrench - 21335 - All-Spec Industries
Wilmington, NC, USA
Wiha Insulated Box Wrench
21335
Wiha Insulated Box Wrench 21335
Features Inch Size: 3/4" Overall tool length: 209mm (8.25") Ratcheting box end Forged from chrome vanadium tool steel, meets - DIN 3110 Insulated handle Individually tested to 10,000 Volts Certified to 1,000 Volts AC (1,500 Volts DC) Meets test standards: ASTM F-1505-01, EN/IEC 60900, and ISO 3110

Features

  • Inch Size: 3/4"
  • Overall tool length: 209mm (8.25")
  • Ratcheting box end
  • Forged from chrome vanadium tool steel, meets - DIN 3110
  • Insulated handle
  • Individually tested to 10,000 Volts
  • Certified to 1,000 Volts AC (1,500 Volts DC)
  • Meets test standards: ASTM F-1505-01, EN/IEC 60900, and ISO 3110
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Hand Tools
Product Number 21335
Product Name Wiha Insulated Box Wrench
Unlock Full Specs
to access all available technical data

Similar Products