3871DF120 -- CK TOOLS ESD SLIM OBLIQUE HEAD FLUSH CUTTERS
All-Spec IndustriesCK Tools ESD Slim Oblique Head Flush Cutters3871DF120
Description
Features
Jaw Type: Maximum flush
Jaw Length: 25/32"
Head Width: 21/64"
Head Thickness: 15/64"
Anti-Slip bow enhances pinpoint control
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
For cutting 22 AWG medium wire and 20 AWG soft wire
Precision box joint for superior alignment
ESD-safe dissipative ergonomic cushion grip handles for comfort
All-Spec Industries
Done
Description
Features
Jaw Type: Maximum flush
Jaw Length: 25/32"
Head Width: 21/64"
Head Thickness: 15/64"
Anti-Slip bow enhances pinpoint control
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
For cutting 22 AWG medium wire and 20 AWG soft wire
Precision box joint for superior alignment
ESD-safe dissipative ergonomic cushion grip handles for comfort
CK Tools ESD Slim Oblique Head Flush Cutters
3871DF120
CK Tools ESD Slim Oblique Head Flush Cutters
3871DF120
Features
Jaw Type: Maximum flush
Jaw Length: 25/32"
Head Width: 21/64"
Head Thickness: 15/64"
Anti-Slip bow enhances pinpoint control
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
For cutting 22 AWG medium wire and 20 AWG soft wire
Precision box joint for superior alignment
ESD-safe dissipative ergonomic cushion grip handles for comfort
Features
Jaw Type: Maximum flush
Jaw Length: 25/32"
Head Width: 21/64"
Head Thickness: 15/64"
Anti-Slip bow enhances pinpoint control
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
For cutting 22 AWG medium wire and 20 AWG soft wire
Precision box joint for superior alignment
ESD-safe dissipative ergonomic cushion grip handles for comfort