3786DF -- CK TOOLS ESD SLIM OBLIQUE HEAD FLUSH CUTTERS
All-Spec IndustriesCK Tools ESD Slim Oblique Head Flush Cutters3786DF
Description
Features
Jaw Type: Maximum flush
Jaw Length: 25/32"
Head Width: 7/16"
Head Thickness: 1/4"
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
For cutting 22 AWG medium/hard wire and 20 AWG soft wire
Soft, comfortable and slip-free thermo plastic dissipative material
ESD-safe dissipative ergonomic cushion grip handles for comfort
All-Spec Industries
Done
Description
Features
Jaw Type: Maximum flush
Jaw Length: 25/32"
Head Width: 7/16"
Head Thickness: 1/4"
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
For cutting 22 AWG medium/hard wire and 20 AWG soft wire
Soft, comfortable and slip-free thermo plastic dissipative material
ESD-safe dissipative ergonomic cushion grip handles for comfort
CK Tools ESD Slim Oblique Head Flush Cutters
3786DF
CK Tools ESD Slim Oblique Head Flush Cutters
3786DF
Features
Jaw Type: Maximum flush
Jaw Length: 25/32"
Head Width: 7/16"
Head Thickness: 1/4"
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
For cutting 22 AWG medium/hard wire and 20 AWG soft wire
Soft, comfortable and slip-free thermo plastic dissipative material
ESD-safe dissipative ergonomic cushion grip handles for comfort
Features
Jaw Type: Maximum flush
Jaw Length: 25/32"
Head Width: 7/16"
Head Thickness: 1/4"
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
For cutting 22 AWG medium/hard wire and 20 AWG soft wire
Soft, comfortable and slip-free thermo plastic dissipative material
ESD-safe dissipative ergonomic cushion grip handles for comfort