All-Spec Industries Wiha Internal Ring Pliers 32681

Description
Features Made from high quality forged CV tool steel Induction hardened tips Heavy duty tool steel riveted box joints For internal straight ring style Overall length: 140mm (5.5") Tip diameter: 0.9mm (.035") Ring range: 8 - 13mm (5/16 - 1/2")
Description
Features Made from high quality forged CV tool steel Induction hardened tips Heavy duty tool steel riveted box joints For internal straight ring style Overall length: 140mm (5.5") Tip diameter: 0.9mm (.035") Ring range: 8 - 13mm (5/16 - 1/2")

Suppliers

Company
Product
Description
Supplier Links
Wiha Internal Ring Pliers - 32681 - All-Spec Industries
Wilmington, NC, USA
Wiha Internal Ring Pliers
32681
Wiha Internal Ring Pliers 32681
Features Made from high quality forged CV tool steel Induction hardened tips Heavy duty tool steel riveted box joints For internal straight ring style Overall length: 140mm (5.5") Tip diameter: 0.9mm (.035") Ring range: 8 - 13mm (5/16 - 1/2")

Features

  • Made from high quality forged CV tool steel
  • Induction hardened tips
  • Heavy duty tool steel riveted box joints
  • For internal straight ring style
  • Overall length: 140mm (5.5")
  • Tip diameter: 0.9mm (.035")
  • Ring range: 8 - 13mm (5/16 - 1/2")
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Hand Tools
Product Number 32681
Product Name Wiha Internal Ring Pliers
Unlock Full Specs
to access all available technical data

Similar Products