All-Spec Industries CK Tools ESD Oval Carbide Mini-Bevel Cutters 3779D

Description
Features Jaw Type: Mini-bevel Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" For cutting 0.6/22 AWG hard wire, 1.0/18 AWG medium/hard wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-Safe soft, comfortable and slip-free thermo plastic dissipative material
Description
Features Jaw Type: Mini-bevel Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" For cutting 0.6/22 AWG hard wire, 1.0/18 AWG medium/hard wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-Safe soft, comfortable and slip-free thermo plastic dissipative material

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Oval Carbide Mini-Bevel Cutters - 3779D - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Oval Carbide Mini-Bevel Cutters
3779D
CK Tools ESD Oval Carbide Mini-Bevel Cutters 3779D
Features Jaw Type: Mini-bevel Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" For cutting 0.6/22 AWG hard wire, 1.0/18 AWG medium/hard wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-Safe soft, comfortable and slip-free thermo plastic dissipative material

Features

  • Jaw Type: Mini-bevel
  • Jaw Length: 25/64"
  • Head Width: 7/16"
  • Head Thickness: 19/64"
  • For cutting 0.6/22 AWG hard wire, 1.0/18 AWG medium/hard wire
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • ESD-Safe soft, comfortable and slip-free thermo plastic dissipative material
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Hand Tools
Product Number 3779D
Product Name CK Tools ESD Oval Carbide Mini-Bevel Cutters
Unlock Full Specs
to access all available technical data

Similar Products