Here's an easy-to-use tool that allows access to telephone boxes and pedestals to save installation time while providing maximum convenience. One end of this highly useful wrench open telephone-box fasteners, and the other end tightens nuts on binding-post terminals. Socket ends are color coded for quick identification of socket sizes. The hex-socket design enables using a wrench to obtain extra torque. The comfortable, built-in ribs in the handle give a secure hand grip. Sockets are thin-walled for easy access into tight spaces, and are 1-1/4" deep to fit over long binding posts. Sockets are heat-treated alloy-steel, and the handle is made of a high-impact, break resistant material for long and dependable service. The wrench is 7" (178 mm) long and fits easily into tool box or pouch.
| All-Spec Industries | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68004 |
| Product Name | Klein Can Wrench |