All-Spec Industries CK Tools ESD Extra Full Flush Cutters 3773DEF

Description
Features Length: 5" Cutting capacity: 1.0mm AWG medium/hard wire and 1.5mm AWG soft wire Soft, comfortable, and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Description
Features Length: 5" Cutting capacity: 1.0mm AWG medium/hard wire and 1.5mm AWG soft wire Soft, comfortable, and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Extra Full Flush Cutters - 3773DEF - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Extra Full Flush Cutters
3773DEF
CK Tools ESD Extra Full Flush Cutters 3773DEF
Features Length: 5" Cutting capacity: 1.0mm AWG medium/hard wire and 1.5mm AWG soft wire Soft, comfortable, and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment

Features

  • Length: 5"
  • Cutting capacity: 1.0mm AWG medium/hard wire and 1.5mm AWG soft wire
  • Soft, comfortable, and slip-free thermo plastic dissipative material
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • Anti-slip bow enhances pinpoint control
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Hand Tools
Product Number 3773DEF
Product Name CK Tools ESD Extra Full Flush Cutters
Unlock Full Specs
to access all available technical data

Similar Products