3771D120 -- CK TOOLS ESD ROUND NEEDLE WITH SMOOTH JAWS
All-Spec IndustriesCK Tools ESD Round Needle with Smooth Jaws3771D120
Description
Features
Length: 5-1/4"
Soft, comfortable and slip-free thermo plastic dissipative material
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
Anti-slip bow enhances pinpoint control
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
All-Spec Industries
Done
Description
Features
Length: 5-1/4"
Soft, comfortable and slip-free thermo plastic dissipative material
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
Anti-slip bow enhances pinpoint control
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
CK Tools ESD Round Needle with Smooth Jaws
3771D120
CK Tools ESD Round Needle with Smooth Jaws
3771D120
Features
Length: 5-1/4"
Soft, comfortable and slip-free thermo plastic dissipative material
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
Anti-slip bow enhances pinpoint control
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Features
Length: 5-1/4"
Soft, comfortable and slip-free thermo plastic dissipative material
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
Anti-slip bow enhances pinpoint control
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment