Features
Size: 1/2"
Length: 5-1/2"
Tools are tested at 10,000 volts for use up to 1,000 volts.
Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
All-Spec Industries
Done
Description
Features
Size: 1/2"
Length: 5-1/2"
Tools are tested at 10,000 volts for use up to 1,000 volts.
Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Features
Size: 1/2"
Length: 5-1/2"
Tools are tested at 10,000 volts for use up to 1,000 volts.
Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Features
Size: 1/2"
Length: 5-1/2"
Tools are tested at 10,000 volts for use up to 1,000 volts.
Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.