All-Spec Industries CK Tools ESD Full Flush Carbide Cutters 3760DF110

Description
Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head For hard wire 18 AWG and soft wire 12 AWG Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance ESD-safe soft, comfortable and slip-free thermo plastic dissipative material
Description
Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head For hard wire 18 AWG and soft wire 12 AWG Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance ESD-safe soft, comfortable and slip-free thermo plastic dissipative material

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Full Flush Carbide Cutters - 3760DF110 - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Full Flush Carbide Cutters
3760DF110
CK Tools ESD Full Flush Carbide Cutters 3760DF110
Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head For hard wire 18 AWG and soft wire 12 AWG Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance ESD-safe soft, comfortable and slip-free thermo plastic dissipative material

Features

  • Jaw Type: Full flush
  • Jaw Length: 25/64"
  • Head Width: 25/64"
  • Head Thickness: 1/4"
  • 29° angled head
  • For hard wire 18 AWG and soft wire 12 AWG
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • ESD-safe soft, comfortable and slip-free thermo plastic dissipative material
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Hand Tools
Product Number 3760DF110
Product Name CK Tools ESD Full Flush Carbide Cutters
Unlock Full Specs
to access all available technical data

Similar Products