3799DF110 -- CK TOOLS ESD SLIM OBLIQUE ANGLED HEAD FLUSH CUTTERS
All-Spec IndustriesCK Tools ESD Slim Oblique Angled Head Flush Cutters3799DF110
Description
Features
Jaw Type: Maximum flush
Jaw Length: 25/64"
Head Width: 25/64"
Head Thickness: 1/4"
29° angled head
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
For cutting 26 AWG hard wire, 18 AWG medium wire and 16 AWG soft wire
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
ESD-safe dissipative ergonomic cushion grip handles for comfort
All-Spec Industries
Done
Description
Features
Jaw Type: Maximum flush
Jaw Length: 25/64"
Head Width: 25/64"
Head Thickness: 1/4"
29° angled head
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
For cutting 26 AWG hard wire, 18 AWG medium wire and 16 AWG soft wire
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
ESD-safe dissipative ergonomic cushion grip handles for comfort
CK Tools ESD Slim Oblique Angled Head Flush Cutters
3799DF110
CK Tools ESD Slim Oblique Angled Head Flush Cutters
3799DF110
Features
Jaw Type: Maximum flush
Jaw Length: 25/64"
Head Width: 25/64"
Head Thickness: 1/4"
29° angled head
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
For cutting 26 AWG hard wire, 18 AWG medium wire and 16 AWG soft wire
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
ESD-safe dissipative ergonomic cushion grip handles for comfort
Features
Jaw Type: Maximum flush
Jaw Length: 25/64"
Head Width: 25/64"
Head Thickness: 1/4"
29° angled head
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
For cutting 26 AWG hard wire, 18 AWG medium wire and 16 AWG soft wire
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
ESD-safe dissipative ergonomic cushion grip handles for comfort
Supplier's Site
Technical Specifications
All-Spec Industries
Product Category
Hand Tools
Product Number
3799DF110
Product Name
CK Tools ESD Slim Oblique Angled Head Flush Cutters