All-Spec Industries CK Tools ESD Flush Oval Cutters 3880DF

Description
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For cutting 0.6/22 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material
Description
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For cutting 0.6/22 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Flush Oval Cutters - 3880DF - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Flush Oval Cutters
3880DF
CK Tools ESD Flush Oval Cutters 3880DF
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For cutting 0.6/22 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material

Features

  • Jaw Type: Full flush
  • Jaw Length: 23/64"
  • Head Width: 23/64"
  • Head Thickness: 15/64"
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • For cutting 0.6/22 AWG medium/hard wire and 1.2/16 AWG soft wire
  • Soft, comfortable and slip-free thermo plastic dissipative material
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Hand Tools
Product Number 3880DF
Product Name CK Tools ESD Flush Oval Cutters
Unlock Full Specs
to access all available technical data

Similar Products