3770D -- CK TOOLS ESD FLAT NOSE PLIERS WITH SMOOTH JAWS
All-Spec IndustriesCK Tools ESD Flat Nose Pliers with Smooth Jaws3770D
Description
Features
Length: 5-1/4"
Soft, comfortable and slip-free thermo plastic dissipative material
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
Anti-Slip bow enhances pinpoint control
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
All-Spec Industries
Done
Description
Features
Length: 5-1/4"
Soft, comfortable and slip-free thermo plastic dissipative material
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
Anti-Slip bow enhances pinpoint control
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
CK Tools ESD Flat Nose Pliers with Smooth Jaws
3770D
CK Tools ESD Flat Nose Pliers with Smooth Jaws
3770D
Features
Length: 5-1/4"
Soft, comfortable and slip-free thermo plastic dissipative material
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
Anti-Slip bow enhances pinpoint control
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Features
Length: 5-1/4"
Soft, comfortable and slip-free thermo plastic dissipative material
Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
Anti-Slip bow enhances pinpoint control
Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment