Features
Size: 13mm
Length: 8-1/4"
Tools are tested at 10,000 volts for use up to 1,000 volts
Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
All-Spec Industries
Done
Description
Features
Size: 13mm
Length: 8-1/4"
Tools are tested at 10,000 volts for use up to 1,000 volts
Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
Features
Size: 13mm
Length: 8-1/4"
Tools are tested at 10,000 volts for use up to 1,000 volts
Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
Features
Size: 13mm
Length: 8-1/4"
Tools are tested at 10,000 volts for use up to 1,000 volts
Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)