All-Spec Industries CK Tools ESD Ovel Full Head Flush Cutters 3773DF

Description
Features Jaw Type: Maximum flush Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 18 AWG medium/hard wire and 15 AWG soft wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative cushion grip handles for comfort
Description
Features Jaw Type: Maximum flush Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 18 AWG medium/hard wire and 15 AWG soft wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative cushion grip handles for comfort

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Ovel Full Head Flush Cutters - 3773DF - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Ovel Full Head Flush Cutters
3773DF
CK Tools ESD Ovel Full Head Flush Cutters 3773DF
Features Jaw Type: Maximum flush Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 18 AWG medium/hard wire and 15 AWG soft wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative cushion grip handles for comfort

Features

  • Jaw Type: Maximum flush
  • Jaw Length: 33/64"
  • Head Width: 7/16"
  • Head Thickness: 19/64"
  • Anti-Slip bow enhances pinpoint control
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • For cutting 18 AWG medium/hard wire and 15 AWG soft wire
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • ESD-safe dissipative cushion grip handles for comfort
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Hand Tools
Product Number 3773DF
Product Name CK Tools ESD Ovel Full Head Flush Cutters
Unlock Full Specs
to access all available technical data

Similar Products