Win Source Part Number: 1138199-AS1702V-T
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.8W x 1 @ 4Ohm
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: ams
Base Product Number: AS1702
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1138199-AS1702V-T |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.7 to 5.5 volts |