Manufacturer: ams
Win Source Part Number: 861852-AS1704V-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class AB 10-DFN (3x3)
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS1704
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 861852-AS1704V-T |
| Product Name | Linear - Linear - Amplifiers - Audio - AS1704V-T |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |