Manufacturer: ams
Win Source Part Number: 801898-AS3430-EQFP
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Output Type: 2-Channel (Stereo)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1V ~ 1.8V
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 801898-AS3430-EQFP |
| Product Name | Linear - Linear - Amplifiers - Audio - AS3430-EQFP |
| Supply Voltage (VS) | 1 to 1.8 volts |