ams Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1710A-ASCT AS1710A-ASCT

Description
Manufacturer: ams Win Source Part Number: 861855-AS1710A-ASCT Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: AS1710A-ASCTCT, AS1710A-ASCT-ND, AS1710A-ASCTTR, 176920015, AS1710A-ASCTDKR, AS1710AASCT, 176920013
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861855-AS1710A-ASCT Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: AS1710A-ASCTCT, AS1710A-ASCT-ND, AS1710A-ASCTTR, 176920015, AS1710A-ASCTDKR, AS1710AASCT, 176920013
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1710A-ASCT - 861855-AS1710A-ASCT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1710A-ASCT
861855-AS1710A-ASCT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1710A-ASCT 861855-AS1710A-ASCT
Manufacturer: ams Win Source Part Number: 861855-AS1710A-ASCT Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: AS1710A-ASCTCT, AS1710A-ASCT-ND, AS1710A-ASCTTR, 176920015, AS1710A-ASCTDKR, AS1710AASCT, 176920013

Manufacturer: ams
Win Source Part Number: 861855-AS1710A-ASCT
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: AS1710A-ASCTCT, AS1710A-ASCT-ND, AS1710A-ASCTTR, 176920015, AS1710A-ASCTDKR, AS1710AASCT, 176920013

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 861855-AS1710A-ASCT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1710A-ASCT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2726EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers
Op Amps - 2444521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers