ams Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1710B-ASCT AS1710B-ASCT

Description
Manufacturer: ams Win Source Part Number: 861856-AS1710B-ASCT Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: AS1710B-ASCTCT, AS1710B-ASCTDKR, AS1710B-ASCTTR, 176920014, 176920016, AS1710BASCT, AS1710B-ASCT-ND
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861856-AS1710B-ASCT Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: AS1710B-ASCTCT, AS1710B-ASCTDKR, AS1710B-ASCTTR, 176920014, 176920016, AS1710BASCT, AS1710B-ASCT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1710B-ASCT - 861856-AS1710B-ASCT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1710B-ASCT
861856-AS1710B-ASCT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1710B-ASCT 861856-AS1710B-ASCT
Manufacturer: ams Win Source Part Number: 861856-AS1710B-ASCT Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: AS1710B-ASCTCT, AS1710B-ASCTDKR, AS1710B-ASCTTR, 176920014, 176920016, AS1710BASCT, AS1710B-ASCT-ND

Manufacturer: ams
Win Source Part Number: 861856-AS1710B-ASCT
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: AS1710B-ASCTCT, AS1710B-ASCTDKR, AS1710B-ASCTTR, 176920014, 176920016, AS1710BASCT, AS1710B-ASCT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 861856-AS1710B-ASCT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1710B-ASCT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products