ams Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps AS3400-EQFP

Description
Manufacturer: ams Category: Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Type: Class AB Voltage - Supply: 1V ~ 1.8V Operating Temperature: -20°C ~ 85°C (TA) Supplier Device Package: 24-QFN (4x4) Package / Case: 24-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: ams Category: Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Type: Class AB Voltage - Supply: 1V ~ 1.8V Operating Temperature: -20°C ~ 85°C (TA) Supplier Device Package: 24-QFN (4x4) Package / Case: 24-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Manufacturer: ams Category: Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Type: Class AB Voltage - Supply: 1V ~ 1.8V Operating Temperature: -20°C ~ 85°C (TA) Supplier Device Package: 24-QFN (4x4) Package / Case: 24-VFQFN Exposed Pad

Manufacturer: ams
Category: Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Type: Class AB
Voltage - Supply: 1V ~ 1.8V
Operating Temperature: -20°C ~ 85°C (TA)
Supplier Device Package: 24-QFN (4x4)
Package / Case: 24-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Name Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 1 to 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7122823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Number of Pins 8
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
11 suppliers
 - 2966J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
Life Cycle Stage Rochester Active
View Details