Win Source Part Number: 975899-AS3410-EQFP-5
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Voltage - Supply: 1V ~ 1.8V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 185080016,AS3410EQFP
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 975899-AS3410-EQFP-500 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 1 to 1.8 volts |