Manufacturer: ams
Win Source Part Number: 768809-AS1975-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Open Drain
Number of Elements: 4
Part Status: Obsolete(EOL)
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Hysteresis: ±3mV
Family Name: AS1975
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Maximum Quiescent Current: 64μA
Voltage - Input Offset (Maximum): 6mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 400ns
Alternative Parts (Cross-Reference): MAX996ESD+T; AS1975; AS1975-T; MAX996ESD-T; MAX994EUD+T; MAX996EUD+; MAX994EUD+; MAX996EUD+T;
Introduction Date: July 10, 2005
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 768809-AS1975-T |
| Product Name | Linear - Linear - Comparators - AS1975-T |
| VOS | 6 millivolts |