Win Source Part Number: 1121863-AS3418-EWLM
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Headphone
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 90mW x 1 @ 32Ohm
Voltage - Supply: 1.4V ~ 1.8V
Package / Case: 30-UFBGA, WLCSP
Supplier Device Package: 30-WLCSP (2.65x2.55)
Alternative Parts (Cross-Reference): AS3418EWLM;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: ams
Other Names: 961-AS3418-EWLMTR,96
Base Product Number: AS3418
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1121863-AS3418-EWLM |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 1.4 to 1.8 volts |