ams Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1713-BTDT AS1713-BTDT

Description
Manufacturer: ams Win Source Part Number: 861857-AS1713-BTDT Operating Temperature Range: -40°C ~ 85°C Features: Differential Amplifier 1 Circuit Rail-to-Rail 8-MLPD (2x2) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MLPD (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: AS1713-BTDT-1KDKR, AS1713-BTDT-1KTR-ND, AS1713-BTDT-1KCT-ND, AS1713-BTDT-1KTR, AS1713-BTDT-1KDKR-ND , AS1713, AS1713-BTDTTR, AS1713BTDT1K, AS1713-BTDT-1KDK, AS1713-BTDT-1KCT, AS1713-BTDT-1K, AS1713-BTDTDKR, AS1713-BTDTCT
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861857-AS1713-BTDT Operating Temperature Range: -40°C ~ 85°C Features: Differential Amplifier 1 Circuit Rail-to-Rail 8-MLPD (2x2) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MLPD (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: AS1713-BTDT-1KDKR, AS1713-BTDT-1KTR-ND, AS1713-BTDT-1KCT-ND, AS1713-BTDT-1KTR, AS1713-BTDT-1KDKR-ND , AS1713, AS1713-BTDTTR, AS1713BTDT1K, AS1713-BTDT-1KDK, AS1713-BTDT-1KCT, AS1713-BTDT-1K, AS1713-BTDTDKR, AS1713-BTDTCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1713-BTDT - 861857-AS1713-BTDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1713-BTDT
861857-AS1713-BTDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1713-BTDT 861857-AS1713-BTDT
Manufacturer: ams Win Source Part Number: 861857-AS1713-BTDT Operating Temperature Range: -40°C ~ 85°C Features: Differential Amplifier 1 Circuit Rail-to-Rail 8-MLPD (2x2) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MLPD (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: AS1713-BTDT-1KDKR, AS1713-BTDT-1KTR-ND, AS1713-BTDT-1KCT-ND, AS1713-BTDT-1KTR, AS1713-BTDT-1KDKR-ND , AS1713, AS1713-BTDTTR, AS1713BTDT1K, AS1713-BTDT-1KDK, AS1713-BTDT-1KCT, AS1713-BTDT-1K, AS1713-BTDTDKR, AS1713-BTDTCT

Manufacturer: ams
Win Source Part Number: 861857-AS1713-BTDT
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Amplifier 1 Circuit Rail-to-Rail 8-MLPD (2x2)
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLPD (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: AS1713-BTDT-1KDKR, AS1713-BTDT-1KTR-ND, AS1713-BTDT-1KCT-ND, AS1713-BTDT-1KTR, AS1713-BTDT-1KDKR-ND, AS1713, AS1713-BTDTTR, AS1713BTDT1K, AS1713-BTDT-1KDK, AS1713-BTDT-1KCT, AS1713-BTDT-1K, AS1713-BTDTDKR, AS1713-BTDTCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 861857-AS1713-BTDT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1713-BTDT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1897300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD301AH - 859429-AD301AH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers