Manufacturer: ams
Win Source Part Number: 1018507-AS1701-T
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.6W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1018507-AS1701-T |
| Product Name | Linear - Linear - Amplifiers - Audio - AS1701-T |
| Supply Voltage (VS) | 2.7 to 5.5 volts |