Manufacturer: ams
Win Source Part Number: 1018539-AS3421-EQFP-
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Dimension: 24-VFQFN Exposed Pad
Supply Voltage - Operating: 1 V to 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1018539-AS3421-EQFP-500 |
| Product Name | Linear - Linear - Amplifiers - Audio - AS3421-EQFP-500 |
| Supply Voltage (VS) | 1 to 1.8 volts |