The AS1712 is a quad low-offset, CMOS op amp with integrated shutdown delivering 200mA of peak output current with 10V/us slew rate and 10MHz bandwidth, from a single supply (2.7V to 5.5V) over the automotive temp range (-40°C to +125°C). Specifically designed to drive headsets (32Ω), as well as bias RF power amplifiers for wireless handset applications.
| ams | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | AS1712 |
| Product Name | AS1712 Op Amp. Quad rail to rail operational amplifier with shutdown |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Source Current (IS) | 6.4 milliamps |
| CMRR | -70 dB |
| PSRR | -85 dB |