Manufacturer: ams
Win Source Part Number: 768802-AS1701 DB
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: AS1701
Max Output Power x Channels @ Load: 1.6W x 1 @ 4 Ohm
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 768802-AS1701 DB |
| Product Name | Evaluation Boards - Audio Amplifiers - AS1701 DB |
| Supply Voltage (VS) | 2.7 to 5.5 volts |