Manufacturer: ams
Win Source Part Number: 1147347-AS3422-EQFP
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 1 V ~ 1.8 V
Family Name: AS3422
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ams.com
Manufacturer Package: 32-QFN (5x5)
Introduction Date: June 10, 2012
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1147347-AS3422-EQFP |
| Product Name | Linear - Linear - Amplifiers - Audio - AS3422-EQFP |
| Supply Voltage (VS) | 1 to 1.8 volts |