Manufacturer: ams
Win Source Part Number: 911702-AS3561-DWLT
Features: Amplifier IC Headphones, 2-Channel (Stereo) Class H 16-WLCSP (1.62x1.62)
Package: Reel - TR
Package: 16-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.62x1.62)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 911702-AS3561-DWLT |
| Product Name | Linear - Linear - Amplifiers - Audio - AS3561-DWLT |
| Operation Class | Class H |