ams Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1712A-AQFT AS1712A-AQFT

Description
Manufacturer: ams Win Source Part Number: 010235-AS1712A-AQFT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 600μV Family Name: AS1712 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TQFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.5 V Operating Supply Current: 2.3mA Channel Output Current: 200mA Gain Bandwidth Product (GBP): 10MHz Alternative Parts (Cross-Reference): MCP6294-E/ST; MCP6144-E/P; MCP6294-E/P; MCP6284T-E/ST; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 010235-AS1712A-AQFT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 600μV Family Name: AS1712 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TQFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.5 V Operating Supply Current: 2.3mA Channel Output Current: 200mA Gain Bandwidth Product (GBP): 10MHz Alternative Parts (Cross-Reference): MCP6294-E/ST; MCP6144-E/P; MCP6294-E/P; MCP6284T-E/ST; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1712A-AQFT - 010235-AS1712A-AQFT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1712A-AQFT
010235-AS1712A-AQFT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1712A-AQFT 010235-AS1712A-AQFT
Manufacturer: ams Win Source Part Number: 010235-AS1712A-AQFT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 600μV Family Name: AS1712 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TQFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.5 V Operating Supply Current: 2.3mA Channel Output Current: 200mA Gain Bandwidth Product (GBP): 10MHz Alternative Parts (Cross-Reference): MCP6294-E/ST; MCP6144-E/P; MCP6294-E/P; MCP6284T-E/ST; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs

Manufacturer: ams
Win Source Part Number: 010235-AS1712A-AQFT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 600μV
Family Name: AS1712
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TQFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.5 V
Operating Supply Current: 2.3mA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): MCP6294-E/ST; MCP6144-E/P; MCP6294-E/P; MCP6284T-E/ST;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 6k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 010235-AS1712A-AQFT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS1712A-AQFT
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 0.6000 millivolts
IBIAS 5.00E-5 µA
GBW 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 5228354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
SSOP Operational Amplifier IC - 687-CLC5526MSAX - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel
View Details
2 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9201301MEA - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 4 MHz
View Details