ams Linear - Linear - Amplifiers - Audio - AS3421 AS3421

Description
Manufacturer: ams Win Source Part Number: 911700-AS3421 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 911700-AS3421 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AS3421 - 911700-AS3421 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AS3421
911700-AS3421
Linear - Linear - Amplifiers - Audio - AS3421 911700-AS3421
Manufacturer: ams Win Source Part Number: 911700-AS3421 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 911700-AS3421
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-QFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 911700-AS3421
Product Name Linear - Linear - Amplifiers - Audio - AS3421
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data