Manufacturer: ams
Win Source Part Number: 911699-AS3420-EQFP-5
Series: *
Features: Amplifier IC
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS3420-EQFP-500TR, AS3420-EQFP-500DKR, AS3420-EQFP-500CT, AS3420EQFP500, 185080021
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 911699-AS3420-EQFP-500 |
| Product Name | Linear - Linear - Amplifiers - Audio - AS3420-EQFP-500 |