1500pF Mica Capacitor 1kV Radial
Mica Capacitors, Standard Dipped
CAP MICA 1500PF 5% 1KV RADIAL
CAP MICA 1500PF 5% 1KV RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-3136-ND | 2002-CDV19FF152JO3F | 192-CDV19FF152JO3F | CDV19FF152JO3F |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | CAP MICA 1500PF 5% 1KV RADIAL | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | Mica; Mica |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |