Cap Mica 100pF 1000V 5% (16.3 X 4.8 X 12.7mm) Radial 8.7mm 125°C Product overview: CDV19FF101JO3F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 1000V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CDV19FF101JO3F can be used for catalog matching and distributor lookup.
Mica Capacitors, Standard Dipped
100pF Mica Capacitor 1kV Radial
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050154-CDV19FF101JO
Packaging: Bulk
Features: General Purpose
Voltage Rating: 1000V
Height - Seated (Max): 0.500" (12.70mm)
Mounting: Through Hole
Capacitance: 100pF
Tolerance: ±5%
Lead Spacing: 0.343" (8.70mm)
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 100PF 5% 1KV RADIAL
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 64-CDV19FF101JO3F | 2002-CDV19FF101JO3F | 338-3132-ND | 1050154-CDV19FF101JO3F | CDV19FF101JO3F | CDV19FF101JO3F |
| Product Name | 100pF 1000V Capacitor | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors - CDV19FF101JO3F | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | |||||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 1000 volts | 1000 volts | 1 volts | |||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |