Cornell Dubilier Mica and PTFE Capacitors CDV16FF911JO3

Description
910pF Mica Capacitor 1kV Radial
Request a Quote Datasheet
Description
910pF Mica Capacitor 1kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF911JO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CDV16FF911JO3-ND
Mica and PTFE Capacitors CDV16FF911JO3-ND
910pF Mica Capacitor 1kV Radial

910pF Mica Capacitor 1kV Radial

Buy Now Datasheet
Mica Capacitors 2002-CDV16FF911JO3
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV16FF911JO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV16FF911JO3
Capacitors - Mica and PTFE Capacitors CDV16FF911JO3
CAP MICA 910PF 5% 1KV RADIAL

CAP MICA 910PF 5% 1KV RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CDV16FF911JO3-ND 2002-CDV16FF911JO3 CDV16FF911JO3
Product Name Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %)
Mounting Style Through Hole Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers