Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777730-CDV19FF122JO3
Series: CDV19
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 1200pF
Tolerance: ±5%
Lead Spacing: 0.343" (8.70mm)
Dielectric Material: Mica
Family Name: CDV19
Categories: Capacitors
Voltage Rating DC: 1000V
Alternative Parts (Cross-Reference): CDV19FF122JO3;
Introduction Date: September 30, 2009
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Mica Capacitors, Standard Dipped
1200pF Mica Capacitor 1kV Radial
CAP MICA 1200PF 5% 1KV RADIAL
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 777730-CDV19FF122JO3F | 2002-CDV19FF122JO3F | CDV19FF122JO3F-ND | CDV19FF122JO3F |
| Product Name | Mica and PTFE Capacitors - CDV19FF122JO3F | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0012 microF | 0.0012 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 1000 volts | 1 volts | ||
| Packing Method | Bulk; Bulk | Bag | Bulk | Bulk; Bulk |