Mica Capacitors, Standard Dipped
4700pF Mica Capacitor 1kV Radial
CAP MICA 4700PF 5% 1000V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CDV19FF472JO3 | CDV19FF472JO3-ND | CDV19FF472JO3 |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Packing Method | Bag | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |