Cornell Dubilier Mica Capacitors CDV16FF511JO3F

Description
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V
Request a Quote Datasheet
Description
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-CDV16FF511JO3F
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polypropylene (PP) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Dielectric Material: Polypropylene (PP)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Mica and PTFE Capacitors - CDV16FF511JO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CDV16FF511JO3F-ND
Mica and PTFE Capacitors CDV16FF511JO3F-ND
510pF Mica Capacitor 1kV Radial

510pF Mica Capacitor 1kV Radial

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CDV16FF511JO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV16FF511JO3F
Capacitors - Mica and PTFE Capacitors CDV16FF511JO3F
CAP MICA 510PF 5% 1KV RADIAL

CAP MICA 510PF 5% 1KV RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CDV16FF511JO3F CDV16FF511JO3F-ND CDV16FF511JO3F
Product Name Mica Capacitors Connectors,Interconnects Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Electrostatic Capacitors Mica Mica Mica; Mica
WVDC 1000 volts 6.3 volts 1 volts
Packing Method Bag Bulk; Bulk Bulk Bulk; Bulk
Capacitance Range 0.2200 microF 5.10E-4 microF
Capacitance Tolerance 20 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details