CDV16FF431GO3F is a 1,000 Vdc mica capacitor in the CDV16 series, designed for snubber and RF applications with high dV/dt capability up to 275,000 V/μs and peak current handling up to 97 A. It has a capacitance of 430 pF with a tolerance of ±2% (G), dimensions of 0.45 in (11.4 mm) length, 0.47 in (11.9 mm) height, and 0.16 in (4.1 mm) thickness, and operates from -55 °C to +150 °C. It handles 0.95 A rms continuous current at 1 MHz and maintains flat insertion loss to over 1 GHz. The case is a standard miniature dipped mica package with lead spacing suitable for surface mounting.
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-CDV16FF431GO3F |
| Product Name | Mica Capacitors |
| Electrostatic Capacitors | Mica |