Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V
Manufacturer: AMIS
Category: Tools - Abrasives and Surface Conditioning Products
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Dielectric Material: Polyester, Metallized
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
500pF Mica Capacitor 1kV Radial
CAP MICA 500PF 5% 1KV RADIAL
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CDV16FF501JO3F | 338-3111-ND | CDV16FF501JO3F | |
| Product Name | Mica Capacitors | Tools - Abrasives and Surface Conditioning Products | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| WVDC | 1000 volts | 1 volts | ||
| Packing Method | Bag | Bulk; Bulk | Bulk | Bulk; Bulk |
| Capacitance Range | 0.2200 microF | 5.00E-4 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 5 (+/- %) |