Cornell Dubilier Mica and PTFE Capacitors CDV19FF111JO3F

Description
110pF Mica Capacitor 1kV Radial
Request a Quote Datasheet
Description
110pF Mica Capacitor 1kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF111JO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CDV19FF111JO3F-ND
Mica and PTFE Capacitors CDV19FF111JO3F-ND
110pF Mica Capacitor 1kV Radial

110pF Mica Capacitor 1kV Radial

Buy Now Datasheet
Mica Capacitors 2002-CDV19FF111JO3F
Mica Capacitors, Standard Dipped

Mica Capacitors, Standard Dipped

Supplier's Site Datasheet
Mica and PTFE Capacitors - CDV19FF111JO3F - 1050156-CDV19FF111JO3F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CDV19FF111JO3F
1050156-CDV19FF111JO3F
Mica and PTFE Capacitors - CDV19FF111JO3F 1050156-CDV19FF111JO3F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050156-CDV19FF111JO 3F Packaging: Bulk Features: General Purpose Voltage Rating: 1000V Height - Seated (Max): 0.500" (12.70mm) Mounting: Through Hole Capacitance: 110pF Tolerance: ±5% Lead Spacing: 0.343" (8.70mm) Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050156-CDV19FF111JO3F
Packaging: Bulk
Features: General Purpose
Voltage Rating: 1000V
Height - Seated (Max): 0.500" (12.70mm)
Mounting: Through Hole
Capacitance: 110pF
Tolerance: ±5%
Lead Spacing: 0.343" (8.70mm)
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CDV19FF111JO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV19FF111JO3F
Capacitors - Mica and PTFE Capacitors CDV19FF111JO3F
CAP MICA 110PF 5% 1KV RADIAL

CAP MICA 110PF 5% 1KV RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CDV19FF111JO3F-ND 2002-CDV19FF111JO3F 1050156-CDV19FF111JO3F CDV19FF111JO3F
Product Name Mica and PTFE Capacitors Mica Capacitors Mica and PTFE Capacitors - CDV19FF111JO3F Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers