Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Mica Capacitors, Standard Dipped
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050155-CDV19FF102JO
Packaging: Bulk
Features: General Purpose
Voltage Rating: 1000V
Height - Seated (Max): 0.532" (13.50mm)
Mounting: Through Hole
Capacitance: 1000pF
Tolerance: ±5%
Lead Spacing: 0.343" (8.70mm)
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
1000pF Mica Capacitor 1kV Radial
CAP MICA 1000PF 5% 1KV RADIAL
| Richardson RFPD | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDV19FF102JO3F | 2002-CDV19FF102JO3F | 1050155-CDV19FF102JO3F | 338-2636-ND | CDV19FF102JO3F |
| Product Name | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors - CDV19FF102JO3F | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 1000 volts | 1000 volts | 1 volts | ||
| Lead Style | Radial; Radial Dipped | Radial |