Cornell Dubilier Mica and PTFE Capacitors CDV30EH560JO3

Description
56pF Mica Capacitor 1.5kV Radial
Request a Quote Datasheet
Description
56pF Mica Capacitor 1.5kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30EH560JO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CDV30EH560JO3-ND
Mica and PTFE Capacitors CDV30EH560JO3-ND
56pF Mica Capacitor 1.5kV Radial

56pF Mica Capacitor 1.5kV Radial

Buy Now Datasheet
Hi-Q Mica Capacitors - CDV30EH560JO3 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CDV30EH560JO3
Hi-Q Mica Capacitors CDV30EH560JO3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Mica Capacitors 2002-CDV30EH560JO3
Mica Capacitors, Standard Dipped

Mica Capacitors, Standard Dipped

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV30EH560JO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV30EH560JO3
Capacitors - Mica and PTFE Capacitors CDV30EH560JO3
CAP MICA 56PF 5% 1500V RADIAL

CAP MICA 56PF 5% 1500V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CDV30EH560JO3-ND CDV30EH560JO3 2002-CDV30EH560JO3 CDV30EH560JO3
Product Name Mica and PTFE Capacitors Hi-Q Mica Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details