Cornell Dubilier Mica and PTFE Capacitors CDV16FF911JO3F

Description
910pF Mica Capacitor 1kV Radial
Request a Quote Datasheet
Description
910pF Mica Capacitor 1kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - 338-3117-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-3117-ND
Mica and PTFE Capacitors 338-3117-ND
910pF Mica Capacitor 1kV Radial

910pF Mica Capacitor 1kV Radial

Buy Now Datasheet
Mica Capacitors 2002-CDV16FF911JO3F
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV16FF911JO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV16FF911JO3F
Capacitors - Mica and PTFE Capacitors CDV16FF911JO3F
CAP MICA 910PF 5% 1KV RADIAL

CAP MICA 910PF 5% 1KV RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-3117-ND 2002-CDV16FF911JO3F CDV16FF911JO3F
Product Name Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %)
Mounting Style Through Hole Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details